CONN HDR 60POS SMD GOLD
CONNECTOR, STACKING, HEADER, 60 POSITION, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.4mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ST4-30-1.50-L-D-P-TR | 89T9116 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Stacking, Header, 60 Position, 2Row; Mezzanine Connector Type Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty |