Manufacturer: Samtec Inc.
Win Source Part Number: 1260306-ST4-20-1.50-
Series: Razor Beam ST4
Packaging: Reel - TR
Number of Positions: 40
Pitch: 0.016" (0.40mm)
Features: Pick and Place
Connector Type: Header, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10μin (0.25μm)
Mated Stacking Heights: 4.5mm, 5mm
Height Above Board: 0.141" (3.58mm)
Mounting: SMD
Family Name: ST4
Categories: Connectors, Interconnects
Manufacturer Homepage: www.samtec.com/
Alternative Parts (Cross-Reference): A-ST4-20-1.50-L-D-P-
Introduction Date: October 27, 2009
ECCN: EAR99
Country of Origin: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date: 2024
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
CONN HDR 40POS SMD GOLD Product overview: ST4-20-1.50-L-D-P-TR
CONN HDR 40POS SMD GOLD
Board-To-Board Connector, ST4 Series, Surface Mount, Header, 40, 0.4 mm, Gold Plated Contacts RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1260306-ST4-20-1.50-L-D-P-TR | 308-ST4-20-1.50-L-D-P-TR | ST4-20-1.50-L-D-P-TR | 41T0093 |
| Product Name | Electronic Wholesale - ST4-20-1.50-L-D-P-TR | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Board-To-Board Connector, St4 Series, Surface Mount, Header, 40, 0.4 Mm, Gold Plated Contacts Rohs Compliant Samtec |
| Mounting | SMD |