The Connector, Receptacle, 50 Contacts, 1 Row, 2.54 mm from Samtec features a through-hole mounting design suitable for board-to-board applications. It is constructed with a black liquid crystal polymer or high-temperature thermoplastic insulator, and the contacts are made of phosphor bronze with gold or tin plating options. The connector has a current rating of 4.7 A per pin for SSW/TSM configurations and 6.3 A per pin for SSQ/TSW configurations, with a voltage rating of 465 VAC and 655 VDC. It operates within a temperature range of -55 °C to +125 °C when gold-plated and -55 °C to +105 °C with tin plating. The connector is RoHS compliant and supports lead-free soldering. It is designed for a maximum of 100 cycles with a normal force of 125 grams. This product is compatible with various mating connectors in the TSW, MTSW, and other series.
CONNECTOR, RECEPTACLE, 50 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 83P2057 |
| Product Name | Connector, Receptacle, 50 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |