Samtec Inc. Pin & Socket Connectors SSW-150-06-F-D

Description
.100 Tiger Buy Skt Strip
Request a Quote
Description
.100 Tiger Buy Skt Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-150-06-F-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-150-06-F-D
Pin & Socket Connectors SSW-150-06-F-D
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Tiger Buy Socket Strip With Pcb Tails, 0.100
Chicago, IL, United States
Tiger Buy Socket Strip With Pcb Tails, 0.100" Pitch Samtec
83P1972
Tiger Buy Socket Strip With Pcb Tails, 0.100" Pitch Samtec 83P1972
Tiger Buy Socket Strip with PCB Tails, 0.100" Pitch

Tiger Buy Socket Strip with PCB Tails, 0.100" Pitch

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSW-150-06-F-D 83P1972
Product Name Pin & Socket Connectors Tiger Buy Socket Strip With Pcb Tails, 0.100" Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7821A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details