Samtec Inc. Pin & Socket Connectors SSW-150-02-T-S-RA

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-150-02-T-S-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-150-02-T-S-RA
Pin & Socket Connectors SSW-150-02-T-S-RA
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Socket, 2.54Mm, Right Angle, 1X50 Position; Connector Systems Samtec - 83P1911 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Right Angle, 1X50 Position; Connector Systems Samtec
83P1911
Socket, 2.54Mm, Right Angle, 1X50 Position; Connector Systems Samtec 83P1911
SOCKET, 2.54MM, RIGHT ANGLE, 1X50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

SOCKET, 2.54MM, RIGHT ANGLE, 1X50 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSW-150-02-T-S-RA 83P1911
Product Name Pin & Socket Connectors Socket, 2.54Mm, Right Angle, 1X50 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Minitek ® - 10021507-104TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Mechanical Connectors - 035082-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details