Samtec Inc. PCB Sockets SSW-150-02-T-D

Description
Samtec SSW-150-02-T-D PCB Socket
Request a Quote Datasheet
Description
Samtec SSW-150-02-T-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2263347 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2263347
PCB Sockets 2263347
Samtec SSW-150-02-T-D PCB Socket

Samtec SSW-150-02-T-D PCB Socket

Supplier's Site
Pin & Socket Connectors - SSW-150-02-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-150-02-T-D
Pin & Socket Connectors SSW-150-02-T-D
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Connector, Receptacle, 100 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec - 12P0075 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 100 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
12P0075
Connector, Receptacle, 100 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec 12P0075
CONNECTOR, RECEPTACLE, 100 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 100 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2263347 SSW-150-02-T-D 12P0075
Product Name PCB Sockets Pin & Socket Connectors Connector, Receptacle, 100 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
PCB Headers - 1224710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details