Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-150-02-S-D

Description
Win Source Part Number: 1288920-SSW-150-02-S -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSW Number of Positions: 100 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.194" (4.93mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.7A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1217-50,SAM1217-5 0,612-SSW-150-02-S-D Base Product Number: SSW-150
Request a Quote Datasheet
Description
Win Source Part Number: 1288920-SSW-150-02-S -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSW Number of Positions: 100 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.194" (4.93mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.7A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1217-50,SAM1217-5 0,612-SSW-150-02-S-D Base Product Number: SSW-150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1288920-SSW-150-02-S-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1288920-SSW-150-02-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1288920-SSW-150-02-S-D
Win Source Part Number: 1288920-SSW-150-02-S -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSW Number of Positions: 100 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.194" (4.93mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.7A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1217-50,SAM1217-5 0,612-SSW-150-02-S-D Base Product Number: SSW-150

Win Source Part Number: 1288920-SSW-150-02-S-D
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSW
Number of Positions: 100
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.194" (4.93mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.7A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1217-50,SAM1217-50,612-SSW-150-02-S-D
Base Product Number: SSW-150

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1288920-SSW-150-02-S-D
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole
Current Rating 4.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

790 Series QFN Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Discrete Sockets - 1730835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
Specs
Product Type IC Headers
View Details