Samtec Inc. Socket, 2.54Mm, 3X50 Position; Connector Systems Samtec SSW-150-01-T-T

Description
SOCKET, 2.54MM, 3X50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:150Contacts ; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, 3X50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:150Contacts ; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, 3X50 Position; Connector Systems Samtec - 83P1856 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 3X50 Position; Connector Systems Samtec
83P1856
Socket, 2.54Mm, 3X50 Position; Connector Systems Samtec 83P1856
SOCKET, 2.54MM, 3X50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:150Contacts ; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 3X50 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:150Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83P1856
Product Name Socket, 2.54Mm, 3X50 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8028D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details