Samtec Inc. PCB Sockets SSW-149-01-T-D

Description
Samtec SSW-149-01-T-D PCB Socket
Request a Quote Datasheet
Description
Samtec SSW-149-01-T-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2085834 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2085834
PCB Sockets 2085834
Samtec SSW-149-01-T-D PCB Socket

Samtec SSW-149-01-T-D PCB Socket

Supplier's Site
Singapore, Singapore
Electronic Connector
315-SSW-149-01-T-D
Electronic Connector 315-SSW-149-01-T-D
CONN RCPT 98POS 0.1 TIN PCB Product overview: SSW-149-01-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-149-01-T-D can be used for catalog matching and distributor lookup.

CONN RCPT 98POS 0.1 TIN PCB Product overview: SSW-149-01-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-149-01-T-D can be used for catalog matching and distributor lookup.

Supplier's Site
Pin & Socket Connectors - SSW-149-01-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-149-01-T-D
Pin & Socket Connectors SSW-149-01-T-D
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-149-01-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-149-01-T-D
CONN RCPT 98POS 0.1 TIN PCB

CONN RCPT 98POS 0.1 TIN PCB

Supplier's Site
Socket, 2.54Mm, 2X49 Position; Connector Systems Samtec - 12P0053 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X49 Position; Connector Systems Samtec
12P0053
Socket, 2.54Mm, 2X49 Position; Connector Systems Samtec 12P0053
SOCKET, 2.54MM, 2X49 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:98Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 2X49 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:98Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2085834 315-SSW-149-01-T-D SSW-149-01-T-D SSW-149-01-T-D 12P0053
Product Name PCB Sockets Electronic Connector Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, 2X49 Position; Connector Systems Samtec
Geometry Straight; Straight
Termination Solder Solder Solder
Mounting Through hole Through Hole Through Hole Mount
Voltage Rating 465 to 655 volts
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
4+4 Pos. Female 24-28 AWG+14 AWG Cable Conn. Kit, Jackscrews - M80-4C10405F1-04-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers