The Connector Receptacle, part number 12P0015, features 90 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting and is part of the SSW series. The insulator material is available in black liquid crystal polymer or black high-temperature thermoplastic, while the contact material is phosphor bronze with plating options of gold or tin over nickel. The connector has a current rating of 4.7 A per pin (for 2 pins powered) and a voltage rating of 465 VAC / 655 VDC. It operates within a temperature range of -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The connector is RoHS compliant and supports lead-free soldering. It is compatible with various mating connectors, including TSW, MTSW, and TSM series.
CONN RCPT .100" 90POS DUAL TIN Product overview: SSW-145-02-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-145-02-T-D can be used for catalog matching and distributor lookup.
CONNECTOR, RECEPTACLE, 90 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SSW-145-02-T-D | 12P0015 |
| Product Name | Dual Electronic Connector | Connector, Receptacle, 90 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec |
| Termination | Solder |