Samtec Inc. Electronic Connector SSW-144-21-S-D

Description
Conn Socket Strip SKT 88 POS 2.54mm Solder ST Top Entry Thru-Hole Bulk Product overview: SSW-144-21-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-SSW-144-21-S-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Socket Strip SKT 88 POS 2.54mm Solder ST Top Entry Thru-Hole Bulk Product overview: SSW-144-21-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-SSW-144-21-S-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
316-SSW-144-21-S-D
Electronic Connector 316-SSW-144-21-S-D
Conn Socket Strip SKT 88 POS 2.54mm Solder ST Top Entry Thru-Hole Bulk Product overview: SSW-144-21-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-SSW-144-21-S-D can be used for catalog matching and distributor lookup.

Conn Socket Strip SKT 88 POS 2.54mm Solder ST Top Entry Thru-Hole Bulk Product overview: SSW-144-21-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-SSW-144-21-S-D can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Receptacle, 88 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec - 12P0003 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 88 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
12P0003
Connector, Receptacle, 88 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec 12P0003
CONNECTOR, RECEPTACLE, 88 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:88Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 88 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:88Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 316-SSW-144-21-S-D 12P0003
Product Name Electronic Connector Connector, Receptacle, 88 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
Voltage Rating 465 to 655 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details