Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-144-02-T-D-RA

Description
CONN RCPT 88POS 0.1 TIN PCB R/A
Datasheet
Description
CONN RCPT 88POS 0.1 TIN PCB R/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-144-02-T-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-144-02-T-D-RA
CONN RCPT 88POS 0.1 TIN PCB R/A

CONN RCPT 88POS 0.1 TIN PCB R/A

Supplier's Site
Connector, Receptacle, 88 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec - 83P1613 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 88 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
83P1613
Connector, Receptacle, 88 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec 83P1613
CONNECTOR, RECEPTACLE, 88 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:88Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 88 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:88Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSW-144-02-T-D-RA 83P1613
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 88 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data