Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-142-06-S-S

Description
CONN RCPT 42POS 0.1 GOLD PCB
Datasheet
Description
CONN RCPT 42POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-142-06-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-142-06-S-S
CONN RCPT 42POS 0.1 GOLD PCB

CONN RCPT 42POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 42 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec - 83P1575 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 42 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec
83P1575
Connector, Receptacle, 42 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec 83P1575
CONNECTOR, RECEPTACLE, 42 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:42Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 42 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:42Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSW-142-06-S-S 83P1575
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 42 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Straight Plug - 111161 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Ribbon Cable Connectors - 102160-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Cable Connectors - NCK-FL2G-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details