The Connector, Receptacle, part number 11P9966, features 82 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting, making it suitable for board-to-board applications. The insulator material is available in black liquid crystal polymer or black high-temperature thermoplastic, while the contact material is phosphor bronze with plating options of gold or tin over nickel. This connector has a current rating of 4.7 A per pin for SSW/TSM configurations and 6.3 A per pin for SSQ/TSW configurations, with a voltage rating of 465 VAC and 655 VDC. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The connector is RoHS compliant and supports lead-free soldering. It is designed for a maximum of 100 cycles with a normal force of 125 grams per pin. The connector mates with various series including TSW, MTSW, and TSS, providing versatility in applications.
CONN RCPT 82POS 0.1 GOLD PCB
CONNECTOR, RECEPTACLE, 82 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | SSW-141-02-G-D | 11P9966 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Receptacle, 82 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |