Manufacturer: Samtec Inc.
Win Source Part Number: 897793-SSW-140-21-F-
Series: SSW
Operating Temperature Range: -55°C ~ 125°C
Features: 80 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Package: Bulk
Mounting: Through Hole
Family Name: SSW-140
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040
CONN RCPT 80POS 0.1 GOLD PCB Product overview: SSW-140-21-F-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-140-21-F-D can be used for catalog matching and distributor lookup.
CONN RCPT 80POS 0.1 GOLD PCB
Tiger Buy Socket Strip with PCB Tails, 0.100" Pitch
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 897793-SSW-140-21-F-D | 315-SSW-140-21-F-D | SSW-140-21-F-D | SSW-140-21-F-D | 83P1450 |
| Product Name | Rectangular Connectors - SSW-140-21-F-D | Electronic Connector | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Tiger Buy Socket Strip With Pcb Tails, 0.100" Pitch Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |||
| Mounting | Through Hole | Through Hole | |||
| Termination | Solder | Solder |