Samtec Inc. Connector, Receptacle, 80 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec SSW-140-06-S-D

Description
CONNECTOR, RECEPTACLE, 80 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 80 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 80 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec - 83P1440 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 80 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
83P1440
Connector, Receptacle, 80 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec 83P1440
CONNECTOR, RECEPTACLE, 80 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 80 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83P1440
Product Name Connector, Receptacle, 80 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 7 POSITIONS - 80203-508D7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulation Piercing Alligator, Needle Cluster - 9349 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details