The Connector, Receptacle, 80 Contacts, 2 Rows, 2.54 mm from Samtec features a through-hole mounting design and is part of the SSW series. It is constructed with a black liquid crystal polymer or high-temperature thermoplastic insulator, and the contacts are made of phosphor bronze with gold or tin plating options. The connector supports a current rating of 4.7 A per pin for SSW/TSM configurations and 6.3 A per pin for SSQ/TSW configurations, with a voltage rating of 465 VAC and 655 VDC. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The connector is RoHS compliant and has a maximum cycle rating of 100 with gold plating. It is designed to mate with various connectors in the Samtec range, making it versatile for different applications.
CONNECTOR, RECEPTACLE, 80 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa
CONN RCPT 80POS 0.1 GOLD PCB
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSW-140-06-G-D | 83P1434 | SSW-140-06-G-D |
| Product Name | Pin & Socket Connectors | Connector, Receptacle, 80 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |