Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-140-02-T-D-RA

Description
CONN RCPT 80POS 0.1 TIN PCB R/A
Datasheet
Description
CONN RCPT 80POS 0.1 TIN PCB R/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-140-02-T-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-140-02-T-D-RA
CONN RCPT 80POS 0.1 TIN PCB R/A

CONN RCPT 80POS 0.1 TIN PCB R/A

Supplier's Site
Socket, 2.54Mm, Right Angle, 2X40 Position; Connector Systems Samtec - 83P1375 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Right Angle, 2X40 Position; Connector Systems Samtec
83P1375
Socket, 2.54Mm, Right Angle, 2X40 Position; Connector Systems Samtec 83P1375
SOCKET, 2.54MM, RIGHT ANGLE, 2X40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

SOCKET, 2.54MM, RIGHT ANGLE, 2X40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSW-140-02-T-D-RA 83P1375
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Right Angle, 2X40 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder
Mounting Through Hole, Right Angle Through Hole Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104450-6 - Shenzhen Shengyu Electronics Technology Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole
View Details
2 suppliers
Wire to Board Connector, SMT - 974 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting SMT,
Voltage Rating 250 volts
View Details
3 suppliers
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details