The Samtec Board-Board Connector, Socket, 80Way, 2Row (part number 11P9945) features a 2.54 mm pitch and is designed for through-hole mounting. It is constructed with a black liquid crystal polymer or high-temperature thermoplastic insulator, and the contacts are made of phosphor bronze with various plating options including gold and tin. The connector supports a current rating of 4.7 A per pin for SSW/TSM configurations and 6.3 A per pin for SSQ/TSW configurations, with a voltage rating of 465 VAC and 655 VDC. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The connector is RoHS compliant and has a maximum cycle life of 100 with gold plating. It is compatible with several mating connectors, including TSW and TSM series.
CONN RCPT 80POS 0.1 GOLD PCB
BOARD-BOARD CONNECTOR, SOCKET, 80WAY, 2ROW; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SSW-140-01-G-D | SSW-140-01-G-D | 11P9945 |
| Product Name | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector, Socket, 80Way, 2Row; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |