The Socket, 2.54mm, 1x39 Position from Samtec is a through-hole connector designed for board-to-board applications. It features a pitch spacing of 2.54mm and is constructed with a contact material of phosphor bronze. The socket is available in various plating options, including gold and tin, and is RoHS compliant. It has a current rating of 4.7 A per pin for the SSW series and can operate within a temperature range of -55 °C to +125 °C when gold-plated. The voltage rating is 465 VAC / 655 VDC, and it supports a maximum of 100 cycles with a gold plating of 10 µ" (0.25 µm). The socket is compatible with several mating connectors, including TSW and TSM series.
CONN RCPT 39POS 0.1 GOLD PCB Product overview: SSW-139-01-G-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-139-01-G-S can be used for catalog matching and distributor lookup.
SOCKET, 2.54MM, 1X39 POSITION; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 315-SSW-139-01-G-S | 11P9935 |
| Product Name | Electronic Connector | Socket, 2.54Mm, 1X39 Position; Connector Systems Samtec |
| Termination | Solder |