Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-137-02-G-D-RA

Description
CONN RCPT 74POS 0.1 GOLD PCB R/A
Datasheet
Description
CONN RCPT 74POS 0.1 GOLD PCB R/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-137-02-G-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-137-02-G-D-RA
CONN RCPT 74POS 0.1 GOLD PCB R/A

CONN RCPT 74POS 0.1 GOLD PCB R/A

Supplier's Site
Connector, Receptacle, 74 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 11P9915 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 74 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
11P9915
Connector, Receptacle, 74 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 11P9915
CONNECTOR, RECEPTACLE, 74 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:74Contacts; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 74 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:74Contacts; Connector Mounting:Through Hole Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSW-137-02-G-D-RA 11P9915
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 74 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190306 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Rectangular Wire & Cable Connectors & Housings - 054460-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount & Wire Mount
View Details
Coaxial Adapters - NABS1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details