Samtec Inc. Socket, 2.54Mm, Right Angle, 3X36 Position; Connector Systems Samtec SSW-136-02-G-T-RA

Description
SOCKET, 2.54MM, RIGHT ANGLE, 3X36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:108Contacts ; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, RIGHT ANGLE, 3X36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:108Contacts ; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Right Angle, 3X36 Position; Connector Systems Samtec - 83P0971 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Right Angle, 3X36 Position; Connector Systems Samtec
83P0971
Socket, 2.54Mm, Right Angle, 3X36 Position; Connector Systems Samtec 83P0971
SOCKET, 2.54MM, RIGHT ANGLE, 3X36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:108Contacts ; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

SOCKET, 2.54MM, RIGHT ANGLE, 3X36 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:108Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83P0971
Product Name Socket, 2.54Mm, Right Angle, 3X36 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products