Samtec Inc. Electronic Connector SSW-136-01-S-D

Description
CONN RCPT 72POS 0.1 GOLD PCB Product overview: SSW-136-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-136-01-S-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 72POS 0.1 GOLD PCB Product overview: SSW-136-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-136-01-S-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-SSW-136-01-S-D
Electronic Connector 315-SSW-136-01-S-D
CONN RCPT 72POS 0.1 GOLD PCB Product overview: SSW-136-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-136-01-S-D can be used for catalog matching and distributor lookup.

CONN RCPT 72POS 0.1 GOLD PCB Product overview: SSW-136-01-S-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-136-01-S-D can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-136-01-S-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-136-01-S-D
CONN RCPT 72POS 0.1 GOLD PCB

CONN RCPT 72POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 72 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 11P9894 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 72 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
11P9894
Connector, Receptacle, 72 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 11P9894
CONNECTOR, RECEPTACLE, 72 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 72 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SSW-136-01-S-D SSW-136-01-S-D 11P9894
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 72 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Termination Solder Solder
Voltage Rating 465 to 655 volts
Current Rating 4.7 amps 4.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54100-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Blade Type Power Connector Contacts - 2243-1323G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 1 AWG
View Details
3 suppliers
50 Ohm N Connector, N 90° Plug - 190511 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details