Samtec Inc. Tiger Buy Socket Strip With Pcb Tails, 0.100" Pitch Samtec SSW-135-01-TM-D

Description
Tiger Buy Socket Strip with PCB Tails, 0.100" Pitch
Description
Tiger Buy Socket Strip with PCB Tails, 0.100" Pitch

Suppliers

Company
Product
Description
Supplier Links
Tiger Buy Socket Strip With Pcb Tails, 0.100
Chicago, IL, United States
Tiger Buy Socket Strip With Pcb Tails, 0.100" Pitch Samtec
83P0752
Tiger Buy Socket Strip With Pcb Tails, 0.100" Pitch Samtec 83P0752
Tiger Buy Socket Strip with PCB Tails, 0.100" Pitch

Tiger Buy Socket Strip with PCB Tails, 0.100" Pitch

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-135-01-TM-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-135-01-TM-D
CONN RCPT 70POS 0.1 TIN PCB

CONN RCPT 70POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 83P0752 SSW-135-01-TM-D
Product Name Tiger Buy Socket Strip With Pcb Tails, 0.100" Pitch Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details