Samtec Inc. Socket, 2.54Mm, 3X35 Position; Connector Systems Samtec SSW-135-01-T-T

Description
SOCKET, 2.54MM, 3X35 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:105Contacts ; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
SOCKET, 2.54MM, 3X35 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:105Contacts ; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, 3X35 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a through-hole mounting style and accommodates 105 contacts across three rows. The contact material is phosphor bronze, and the product is RoHS compliant. The socket supports a current rating of 4.7 A per pin for SSW/TSM configurations and 6.3 A per pin for SSQ/TSW configurations, with a voltage rating of 465 VAC / 655 VDC. Operating temperature ranges from -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The product is suitable for various applications requiring reliable connectivity and is compatible with multiple mating connectors.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, 3X35 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a through-hole mounting style and accommodates 105 contacts across three rows. The contact material is phosphor bronze, and the product is RoHS compliant. The socket supports a current rating of 4.7 A per pin for SSW/TSM configurations and 6.3 A per pin for SSQ/TSW configurations, with a voltage rating of 465 VAC / 655 VDC. Operating temperature ranges from -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The product is suitable for various applications requiring reliable connectivity and is compatible with multiple mating connectors.

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, 3X35 Position; Connector Systems Samtec - 83P0751 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 3X35 Position; Connector Systems Samtec
83P0751
Socket, 2.54Mm, 3X35 Position; Connector Systems Samtec 83P0751
SOCKET, 2.54MM, 3X35 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:105Contacts ; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 3X35 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:105Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83P0751
Product Name Socket, 2.54Mm, 3X35 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data