Samtec Inc. IC & Component Sockets SSW-134-02-G-T

Description
USB 2.0 Interface, Type A
Request a Quote
Description
USB 2.0 Interface, Type A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
SSW-134-02-G-T
IC & Component Sockets SSW-134-02-G-T
USB 2.0 Interface, Type A

USB 2.0 Interface, Type A

Buy Now
Tiger Buy Socket Strip With Pcb Tails, 0.100
Chicago, IL, United States
Tiger Buy Socket Strip With Pcb Tails, 0.100" Pitch Samtec
83P0615
Tiger Buy Socket Strip With Pcb Tails, 0.100" Pitch Samtec 83P0615
Tiger Buy Socket Strip with PCB Tails, 0.100" Pitch

Tiger Buy Socket Strip with PCB Tails, 0.100" Pitch

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSW-134-02-G-T 83P0615
Product Name IC & Component Sockets Tiger Buy Socket Strip With Pcb Tails, 0.100" Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details