Samtec Inc. IC & Component Sockets SSW-134-01-G-T

Description
USB 2.0 Interface, Type A
Request a Quote Datasheet
Description
USB 2.0 Interface, Type A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
SSW-134-01-G-T
IC & Component Sockets SSW-134-01-G-T
USB 2.0 Interface, Type A

USB 2.0 Interface, Type A

Buy Now
Socket, 2.54Mm, 3X34 Position; Connector Systems Samtec - 83P0591 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 3X34 Position; Connector Systems Samtec
83P0591
Socket, 2.54Mm, 3X34 Position; Connector Systems Samtec 83P0591
SOCKET, 2.54MM, 3X34 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:102Contacts ; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 3X34 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:102Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSW-134-01-G-T 83P0591
Product Name IC & Component Sockets Socket, 2.54Mm, 3X34 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1359-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details