Samtec Inc. IC & Component Sockets SSW-134-01-G-D

Description
USB 2.0 Interface, Type A
Request a Quote Datasheet
Description
USB 2.0 Interface, Type A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - SSW-134-01-G-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
SSW-134-01-G-D
IC & Component Sockets SSW-134-01-G-D
USB 2.0 Interface, Type A

USB 2.0 Interface, Type A

Buy Now
Socket, 2.54Mm, 2X34 Position; Connector Systems Samtec - 11P9859 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X34 Position; Connector Systems Samtec
11P9859
Socket, 2.54Mm, 2X34 Position; Connector Systems Samtec 11P9859
SOCKET, 2.54MM, 2X34 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 2X34 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:68Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-134-01-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-134-01-G-D
CONN RCPT 68POS 0.1 GOLD PCB

CONN RCPT 68POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSW-134-01-G-D 11P9859 SSW-134-01-G-D
Product Name IC & Component Sockets Socket, 2.54Mm, 2X34 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Rectangular Connector Accessories - 1734-1011-365-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details