Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-132-06-T-S

Description
CONN RCPT 32POS 0.1 TIN PCB
Datasheet
Description
CONN RCPT 32POS 0.1 TIN PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-132-06-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-132-06-T-S
CONN RCPT 32POS 0.1 TIN PCB

CONN RCPT 32POS 0.1 TIN PCB

Supplier's Site
Connector, Receptacle, 32 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec - 83P0434 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 32 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec
83P0434
Connector, Receptacle, 32 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec 83P0434
CONNECTOR, RECEPTACLE, 32 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 32 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSW-132-06-T-S 83P0434
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 32 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
High Flow Power Backplane 1x1 Male Right Angle Solder Connector - 80319R-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
OBDII female connector to RJ45 overmolded jack - QLC16114 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
3+3 Pos. Female Receptacle DIL Straight Cable Housing, No Jackscrews - M300-224069600 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Geometry Straight; Straight
Current Rating 10.0 amps
View Details