Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-132-06-SM-S

Description
CONN RCPT 32POS 0.1 GOLD PCB
Datasheet
Description
CONN RCPT 32POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-132-06-SM-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-132-06-SM-S
CONN RCPT 32POS 0.1 GOLD PCB

CONN RCPT 32POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 32 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec - 83P0431 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 32 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec
83P0431
Connector, Receptacle, 32 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec 83P0431
CONNECTOR, RECEPTACLE, 32 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 32 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSW-132-06-SM-S 83P0431
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 32 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
6 Pos. Female SIL 14 AWG Cable Conn. Kit, No Jackscrews - M80-400000000-06-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details