Samtec Inc. Pin & Socket Connectors SSW-132-01-T-D

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-132-01-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-132-01-T-D
Pin & Socket Connectors SSW-132-01-T-D
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Singapore, Singapore
Electronic Connector
315-SSW-132-01-T-D
Electronic Connector 315-SSW-132-01-T-D
CONN RCPT 64POS 0.1 TIN PCB Product overview: SSW-132-01-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-132-01-T-D can be used for catalog matching and distributor lookup.

CONN RCPT 64POS 0.1 TIN PCB Product overview: SSW-132-01-T-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-132-01-T-D can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSW-132-01-T-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-132-01-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-132-01-T-D
CONN RCPT 64POS 0.1 TIN PCB

CONN RCPT 64POS 0.1 TIN PCB

Supplier's Site
Connector, Socket, 64 Position, 2.54Mm; Connector Systems Samtec - 11P9831 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Socket, 64 Position, 2.54Mm; Connector Systems Samtec
11P9831
Connector, Socket, 64 Position, 2.54Mm; Connector Systems Samtec 11P9831
CONNECTOR, SOCKET, 64 POSITION, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, SOCKET, 64 POSITION, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSW-132-01-T-D 315-SSW-132-01-T-D SSW-132-01-T-D 11P9831
Product Name Pin & Socket Connectors Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Socket, 64 Position, 2.54Mm; Connector Systems Samtec
Termination Solder Solder
Voltage Rating 465 to 655 volts
Current Rating 4.7 amps 4.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
XG2 Flat Cable Connectors for PCBs - XG2A-3002 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Voltage Rating 250 volts
View Details
2 suppliers