Samtec Inc. Connector, Receptacle, 31 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec SSW-131-01-T-S-LL

Description
CONNECTOR, RECEPTACLE, 31 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:31Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 31 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:31Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 31 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec - 83P0225 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 31 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec
83P0225
Connector, Receptacle, 31 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec 83P0225
CONNECTOR, RECEPTACLE, 31 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:31Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 31 CONTACTS, 1 ROW, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:31Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-131-01-T-S-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-131-01-T-S-LL
CONN RCPT 31POS 0.1 TIN PCB

CONN RCPT 31POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 83P0225 SSW-131-01-T-S-LL
Product Name Connector, Receptacle, 31 Contacts, 1 Row, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details