Samtec Inc. Board to Board & Mezzanine Connectors SSW-131-01-G-S

Description
Tiger Buy Socket Strip with PCB Tails, 0
Request a Quote Datasheet
Description
Tiger Buy Socket Strip with PCB Tails, 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - SSW-131-01-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
SSW-131-01-G-S
Board to Board & Mezzanine Connectors SSW-131-01-G-S
Tiger Buy Socket Strip with PCB Tails, 0

Tiger Buy Socket Strip with PCB Tails, 0

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1288778-SSW-131-01-G-S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1288778-SSW-131-01-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1288778-SSW-131-01-G-S
Win Source Part Number: 1288778-SSW-131-01-G -S Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSW Number of Positions: 31 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Mounting Type: Through Hole Contact Length - Post: 0.104" (2.64mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable Current Rating (Amps): 4.7A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1209-31 Base Product Number: SSW-131

Win Source Part Number: 1288778-SSW-131-01-G-S
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSW
Number of Positions: 31
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 20.0µin (0.51µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3.00µin (0.076µm)
Insulation Color: Black
Mounting Type: Through Hole
Contact Length - Post: 0.104" (2.64mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
Current Rating (Amps): 4.7A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1209-31
Base Product Number: SSW-131

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number SSW-131-01-G-S 1288778-SSW-131-01-G-S
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Socket IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole
Current Rating 4.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Headers & Wire Housings - 102161-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - B5743-226-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DDR4 TH - 10153520-2203013LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details