Samtec Inc. Electronic Connector SSW-130-06-L-D

Description
CONN RCPT 60POS 0.1 GOLD PCB Product overview: SSW-130-06-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-130-06-L-D can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN RCPT 60POS 0.1 GOLD PCB Product overview: SSW-130-06-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-130-06-L-D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-SSW-130-06-L-D
Electronic Connector 315-SSW-130-06-L-D
CONN RCPT 60POS 0.1 GOLD PCB Product overview: SSW-130-06-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-130-06-L-D can be used for catalog matching and distributor lookup.

CONN RCPT 60POS 0.1 GOLD PCB Product overview: SSW-130-06-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-130-06-L-D can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - SSW-130-06-L-D - 935159-SSW-130-06-L-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SSW-130-06-L-D
935159-SSW-130-06-L-D
Rectangular Connectors - SSW-130-06-L-D 935159-SSW-130-06-L-D
Manufacturer: Samtec Inc. Win Source Part Number: 935159-SSW-130-06-L- D Series: SSW Operating Temperature Range: -55°C ~ 125°C Features: 60 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold Package: Bulk Mounting: Through Hole Family Name: SSW-130 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 935159-SSW-130-06-L-D
Series: SSW
Operating Temperature Range: -55°C ~ 125°C
Features: 60 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Package: Bulk
Mounting: Through Hole
Family Name: SSW-130
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-130-06-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-130-06-L-D
CONN RCPT 60POS 0.1 GOLD PCB

CONN RCPT 60POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SSW-130-06-L-D 935159-SSW-130-06-L-D SSW-130-06-L-D
Product Name Electronic Connector Rectangular Connectors - SSW-130-06-L-D Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder
Voltage Rating 465 to 655 volts
Current Rating 4.7 amps 4.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 IP6X - NDHR5A4AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers
Terminal Blocks - 39.2320 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Female connector/socket - 231-304/037-000 - WAGO
Specs
Termination Operating tool
View Details
3 suppliers