Samtec Inc. Electronic Connector SSW-130-02-G-D-RA

Description
CONN RCPT 60POS 0.1 GOLD PCB R/A Product overview: SSW-130-02-G-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-130-02-G-D-R A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 60POS 0.1 GOLD PCB R/A Product overview: SSW-130-02-G-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-130-02-G-D-R A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-SSW-130-02-G-D-RA
Electronic Connector 315-SSW-130-02-G-D-RA
CONN RCPT 60POS 0.1 GOLD PCB R/A Product overview: SSW-130-02-G-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-130-02-G-D-R A can be used for catalog matching and distributor lookup.

CONN RCPT 60POS 0.1 GOLD PCB R/A Product overview: SSW-130-02-G-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-130-02-G-D-RA can be used for catalog matching and distributor lookup.

Supplier's Site
Pin & Socket Connectors - SSW-130-02-G-D-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-130-02-G-D-RA
Pin & Socket Connectors SSW-130-02-G-D-RA
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSW-130-02-G-D-RA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-130-02-G-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-130-02-G-D-RA
CONN RCPT 60POS 0.1 GOLD PCB R/A

CONN RCPT 60POS 0.1 GOLD PCB R/A

Supplier's Site
Board-Board Connector, Socket, 60Way, 2Row; Connector Systems Samtec - 11P9801 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 60Way, 2Row; Connector Systems Samtec
11P9801
Board-Board Connector, Socket, 60Way, 2Row; Connector Systems Samtec 11P9801
BOARD-BOARD CONNECTOR, SOCKET, 60WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 60WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SSW-130-02-G-D-RA SSW-130-02-G-D-RA SSW-130-02-G-D-RA 11P9801
Product Name Electronic Connector Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector, Socket, 60Way, 2Row; Connector Systems Samtec
Termination Solder Solder
Voltage Rating 465 to 655 volts
Current Rating 4.7 amps 4.7 amps
Unlock Full Specs
to access all available technical data