Samtec Inc. Conn Sckt Strp Skt 60 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec SSW-130-01-G-D-044-LL

Description
CONN SCKT STRP SKT 60 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
Datasheet
Description
CONN SCKT STRP SKT 60 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Sckt Strp Skt 60 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 38AH2623 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 60 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
38AH2623
Conn Sckt Strp Skt 60 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 38AH2623
CONN SCKT STRP SKT 60 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN SCKT STRP SKT 60 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site
Connector, Receptacle, 60 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec - 40AC5991 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 60 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
40AC5991
Connector, Receptacle, 60 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec 40AC5991
CONNECTOR, RECEPTACLE, 60 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 60 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-130-01-G-D-044-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-130-01-G-D-044-LL
CONN RCPT 60POS 0.1 GOLD PCB

CONN RCPT 60POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 38AH2623 40AC5991 SSW-130-01-G-D-044-LL
Product Name Conn Sckt Strp Skt 60 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec Connector, Receptacle, 60 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1731044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details