Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-128-01-TM-D

Description
CONN RCPT 56POS 0.1 TIN PCB
Datasheet
Description
CONN RCPT 56POS 0.1 TIN PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-128-01-TM-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-128-01-TM-D
CONN RCPT 56POS 0.1 TIN PCB

CONN RCPT 56POS 0.1 TIN PCB

Supplier's Site
Connector, Receptacle, 56 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec - 82P9839 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 56 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
82P9839
Connector, Receptacle, 56 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec 82P9839
CONNECTOR, RECEPTACLE, 56 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 56 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:56Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSW-128-01-TM-D 82P9839
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 56 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
1/4″ Phone Plug (WE-301/PJ051) - 9320 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details