Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-127-02-G-D-RA

Description
CONN RCPT 54POS 0.1 GOLD PCB R/A
Description
CONN RCPT 54POS 0.1 GOLD PCB R/A
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Right Angle, 2x27 Position (part number 11P9754) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a through-hole mounting configuration and is part of the SSW series. The connector has 54 contacts arranged in two rows. The insulator material is available in black liquid crystal polymer or black high-temperature thermoplastic, while the contact material is phosphor bronze with plating options of gold or tin over nickel. This socket has a current rating of 4.7 A per pin for the SSW/TSM series and 6.3 A per pin for the SSQ/TSW series, with a voltage rating of 465 VAC and 655 VDC. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and supports lead-free soldering. It is designed for a maximum of 100 mating cycles with a normal force of 125 grams per pin. The socket is compatible with various mating connectors, including TSW, MTSW, and TSM series.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Right Angle, 2x27 Position (part number 11P9754) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a through-hole mounting configuration and is part of the SSW series. The connector has 54 contacts arranged in two rows. The insulator material is available in black liquid crystal polymer or black high-temperature thermoplastic, while the contact material is phosphor bronze with plating options of gold or tin over nickel. This socket has a current rating of 4.7 A per pin for the SSW/TSM series and 6.3 A per pin for the SSQ/TSW series, with a voltage rating of 465 VAC and 655 VDC. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and supports lead-free soldering. It is designed for a maximum of 100 mating cycles with a normal force of 125 grams per pin. The socket is compatible with various mating connectors, including TSW, MTSW, and TSM series.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-127-02-G-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-127-02-G-D-RA
CONN RCPT 54POS 0.1 GOLD PCB R/A

CONN RCPT 54POS 0.1 GOLD PCB R/A

Supplier's Site
Socket, 2.54Mm, Right Angle, 2X27 Position; Connector Systems Samtec - 11P9754 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Right Angle, 2X27 Position; Connector Systems Samtec
11P9754
Socket, 2.54Mm, Right Angle, 2X27 Position; Connector Systems Samtec 11P9754
SOCKET, 2.54MM, RIGHT ANGLE, 2X27 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

SOCKET, 2.54MM, RIGHT ANGLE, 2X27 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSW-127-02-G-D-RA 11P9754
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Right Angle, 2X27 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Termination Solder
Mounting Through Hole, Right Angle Through Hole Mount Right Angle
Unlock Full Specs
to access all available technical data