Samtec Inc. Socket, 2.54Mm, Right Angle, 2X26 Position; Connector Systems Samtec SSW-126-02-G-D-RA

Description
SOCKET, 2.54MM, RIGHT ANGLE, 2X26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, RIGHT ANGLE, 2X26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Right Angle, 2X26 Position; Connector Systems Samtec - 11P9737 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Right Angle, 2X26 Position; Connector Systems Samtec
11P9737
Socket, 2.54Mm, Right Angle, 2X26 Position; Connector Systems Samtec 11P9737
SOCKET, 2.54MM, RIGHT ANGLE, 2X26 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

SOCKET, 2.54MM, RIGHT ANGLE, 2X26 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-126-02-G-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-126-02-G-D-RA
CONN RCPT 52POS 0.1 GOLD PCB R/A

CONN RCPT 52POS 0.1 GOLD PCB R/A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 11P9737 SSW-126-02-G-D-RA
Product Name Socket, 2.54Mm, Right Angle, 2X26 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Right Angle
Mounting Through Hole Mount Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

90-degree JST connectors - QLC16110 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Rectangular Connector Contacts - 2243-264G1-LPBK-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers
Minitek ® - 10072354-F01-10KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
PCB Headers - 1224721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details