The Connector, Receptacle, part number 40AC5984, features 50 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting and is part of the SSW series. The insulator material is available in black liquid crystal polymer or black high-temperature thermoplastic, while the contact material is phosphor bronze with plating options of gold or tin over nickel. The connector supports a current rating of 4.7 A per pin (for SSW/TSM) and 6.3 A per pin (for SSQ/TSW) when two pins are powered. It operates within a temperature range of -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The connector is RoHS compliant and has a voltage rating of 465 VAC / 655 VDC. It is compatible with various mating connectors in the TSW, MTSW, and other series.
CONNECTOR, RECEPTACLE, 50 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40AC5984 |
| Product Name | Connector, Receptacle, 50 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |