Samtec Inc. Pin & Socket Connectors SSW-125-02-G-D-LL

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-125-02-G-D-LL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-125-02-G-D-LL
Pin & Socket Connectors SSW-125-02-G-D-LL
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-125-02-G-D-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-125-02-G-D-LL
CONN RCPT 50POS 0.1 GOLD PCB

CONN RCPT 50POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 50 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec - 82P9270 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 50 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
82P9270
Connector, Receptacle, 50 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec 82P9270
CONNECTOR, RECEPTACLE, 50 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 50 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSW-125-02-G-D-LL SSW-125-02-G-D-LL 82P9270
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 50 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28639-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details