Samtec Inc. Connector, Receptacle, 48 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec SSW-124-06-G-D

Description
CONNECTOR, RECEPTACLE, 48 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 48 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 48 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec - 82P9109 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 48 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
82P9109
Connector, Receptacle, 48 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec 82P9109
CONNECTOR, RECEPTACLE, 48 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 48 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-124-06-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-124-06-G-D
CONN RCPT 48POS 0.1 GOLD PCB

CONN RCPT 48POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 82P9109 SSW-124-06-G-D
Product Name Connector, Receptacle, 48 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMB (F) R/A Connector for RG316 Cable - ET-SBFRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
2 Pos. Female SIL 18 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-02-328-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
XF3M/XF2M FPC/FFC Connector - XF2M-2415-1A - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
8 suppliers