Samtec Inc. Electronic Connector SSW-124-02-G-S-RA

Description
CONN RCPT 24POS 0.1 GOLD PCB R/A Product overview: SSW-124-02-G-S-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-124-02-G-S-R A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 24POS 0.1 GOLD PCB R/A Product overview: SSW-124-02-G-S-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-124-02-G-S-R A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-SSW-124-02-G-S-RA
Electronic Connector 315-SSW-124-02-G-S-RA
CONN RCPT 24POS 0.1 GOLD PCB R/A Product overview: SSW-124-02-G-S-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-124-02-G-S-R A can be used for catalog matching and distributor lookup.

CONN RCPT 24POS 0.1 GOLD PCB R/A Product overview: SSW-124-02-G-S-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-124-02-G-S-RA can be used for catalog matching and distributor lookup.

Supplier's Site
Pin & Socket Connectors - SSW-124-02-G-S-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-124-02-G-S-RA
Pin & Socket Connectors SSW-124-02-G-S-RA
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Socket, 2.54Mm, Right Angle, 1X24 Position; Connector Systems Samtec - 11P9706 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Right Angle, 1X24 Position; Connector Systems Samtec
11P9706
Socket, 2.54Mm, Right Angle, 1X24 Position; Connector Systems Samtec 11P9706
SOCKET, 2.54MM, RIGHT ANGLE, 1X24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

SOCKET, 2.54MM, RIGHT ANGLE, 1X24 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-124-02-G-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-124-02-G-S-RA
CONN RCPT 24POS 0.1 GOLD PCB R/A

CONN RCPT 24POS 0.1 GOLD PCB R/A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-SSW-124-02-G-S-RA SSW-124-02-G-S-RA 11P9706 SSW-124-02-G-S-RA
Product Name Electronic Connector Pin & Socket Connectors Socket, 2.54Mm, Right Angle, 1X24 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder
Voltage Rating 465 to 655 volts
Current Rating 4.7 amps 4.7 amps
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products