Samtec Inc. PCB Sockets SSW-124-01-T-D

Description
Samtec SSW-124-01-T-D PCB Socket
Request a Quote Datasheet
Description
Samtec SSW-124-01-T-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2085808 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2085808
PCB Sockets 2085808
Samtec SSW-124-01-T-D PCB Socket

Samtec SSW-124-01-T-D PCB Socket

Supplier's Site
Pin & Socket Connectors - SSW-124-01-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-124-01-T-D
Pin & Socket Connectors SSW-124-01-T-D
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Socket, 2.54Mm, 2X24 Position; Connector Systems Samtec - 11P9701 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X24 Position; Connector Systems Samtec
11P9701
Socket, 2.54Mm, 2X24 Position; Connector Systems Samtec 11P9701
SOCKET, 2.54MM, 2X24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 2X24 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2085808 SSW-124-01-T-D 11P9701
Product Name PCB Sockets Pin & Socket Connectors Socket, 2.54Mm, 2X24 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products