Samtec Inc. Pin & Socket Connectors SSW-124-01-F-D

Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet
Description
.100 Tiger Buy Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-124-01-F-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-124-01-F-D
Pin & Socket Connectors SSW-124-01-F-D
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Rectangular Connectors - SSW-124-01-F-D - 935158-SSW-124-01-F-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SSW-124-01-F-D
935158-SSW-124-01-F-D
Rectangular Connectors - SSW-124-01-F-D 935158-SSW-124-01-F-D
Manufacturer: Samtec Inc. Win Source Part Number: 935158-SSW-124-01-F- D Series: SSW Operating Temperature Range: -55°C ~ 125°C Features: 48 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold Package: Bulk Mounting: Through Hole Family Name: SSW-124 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 2 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 935158-SSW-124-01-F-D
Series: SSW
Operating Temperature Range: -55°C ~ 125°C
Features: 48 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Package: Bulk
Mounting: Through Hole
Family Name: SSW-124
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 2 Weeks
HTSUS: 8536.69.4040

Buy Now
Singapore, Singapore
Electronic Connector
315-SSW-124-01-F-D
Electronic Connector 315-SSW-124-01-F-D
CONN RCPT 48POS 0.1 GOLD PCB Product overview: SSW-124-01-F-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-124-01-F-D can be used for catalog matching and distributor lookup.

CONN RCPT 48POS 0.1 GOLD PCB Product overview: SSW-124-01-F-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-124-01-F-D can be used for catalog matching and distributor lookup.

Supplier's Site
Connector, Receptacle, 48 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec - 82P8995 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 48 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
82P8995
Connector, Receptacle, 48 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec 82P8995
CONNECTOR, RECEPTACLE, 48 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 48 CONTACTS, 2 ROWS, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSW-124-01-F-D 935158-SSW-124-01-F-D 315-SSW-124-01-F-D 82P8995
Product Name Pin & Socket Connectors Rectangular Connectors - SSW-124-01-F-D Electronic Connector Connector, Receptacle, 48 Contacts, 2 Rows, 2.54 Mm; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details