Samtec Inc. Rectangular Connectors - SSW-123-23-F-D SSW-123-23-F-D

Description
Manufacturer: Samtec Inc. Win Source Part Number: 935157-SSW-123-23-F- D Series: SSW Operating Temperature Range: -55°C ~ 125°C Features: 46 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold Package: Bulk Mounting: Through Hole Family Name: SSW-123 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote
Description
Manufacturer: Samtec Inc. Win Source Part Number: 935157-SSW-123-23-F- D Series: SSW Operating Temperature Range: -55°C ~ 125°C Features: 46 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold Package: Bulk Mounting: Through Hole Family Name: SSW-123 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - SSW-123-23-F-D - 935157-SSW-123-23-F-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - SSW-123-23-F-D
935157-SSW-123-23-F-D
Rectangular Connectors - SSW-123-23-F-D 935157-SSW-123-23-F-D
Manufacturer: Samtec Inc. Win Source Part Number: 935157-SSW-123-23-F- D Series: SSW Operating Temperature Range: -55°C ~ 125°C Features: 46 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold Package: Bulk Mounting: Through Hole Family Name: SSW-123 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 935157-SSW-123-23-F-D
Series: SSW
Operating Temperature Range: -55°C ~ 125°C
Features: 46 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Package: Bulk
Mounting: Through Hole
Family Name: SSW-123
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now
Singapore, Singapore
Electronic Connector
315-SSW-123-23-F-D
Electronic Connector 315-SSW-123-23-F-D
CONN RCPT 46POS 0.1 GOLD PCB Product overview: SSW-123-23-F-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-123-23-F-D can be used for catalog matching and distributor lookup.

CONN RCPT 46POS 0.1 GOLD PCB Product overview: SSW-123-23-F-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSW-123-23-F-D can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - SSW-123-23-F-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-123-23-F-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-123-23-F-D
CONN RCPT 46POS 0.1 GOLD PCB

CONN RCPT 46POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 935157-SSW-123-23-F-D 315-SSW-123-23-F-D SSW-123-23-F-D
Product Name Rectangular Connectors - SSW-123-23-F-D Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole Through Hole
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1375-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Headers - 1224775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details