Samtec Inc. Connector, Receptacle, 23 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec SSW-123-02-G-S

Description
CONNECTOR, RECEPTACLE, 23 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 23 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 23 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 11P9688 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 23 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
11P9688
Connector, Receptacle, 23 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 11P9688
CONNECTOR, RECEPTACLE, 23 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 23 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-123-02-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-123-02-G-S
CONN RCPT 23POS 0.1 GOLD PCB

CONN RCPT 23POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 11P9688 SSW-123-02-G-S
Product Name Connector, Receptacle, 23 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

5 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-05-327-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Terminal Block Wire Ferrules - 2776.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details