Samtec Inc. PCB Sockets SSW-123-01-T-D

Description
Samtec SSW-123-01-T-D PCB Socket
Request a Quote Datasheet
Description
Samtec SSW-123-01-T-D PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1981656 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1981656
PCB Sockets 1981656
Samtec SSW-123-01-T-D PCB Socket

Samtec SSW-123-01-T-D PCB Socket

Supplier's Site
Pin & Socket Connectors - SSW-123-01-T-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-123-01-T-D
Pin & Socket Connectors SSW-123-01-T-D
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-123-01-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-123-01-T-D
CONN RCPT 46POS 0.1 TIN PCB

CONN RCPT 46POS 0.1 TIN PCB

Supplier's Site
Socket, 2.54Mm, 2X23 Position; Connector Systems Samtec - 11P9684 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X23 Position; Connector Systems Samtec
11P9684
Socket, 2.54Mm, 2X23 Position; Connector Systems Samtec 11P9684
SOCKET, 2.54MM, 2X23 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2.54MM, 2X23 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:46Contacts; Connector Mounting:Through Hole Mount; Product Range:SSW Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 46Pos, 2Row, 2.54Mm; Pitch Spacing Samtec - 33AC3208 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 46Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
33AC3208
Connector, Rcpt, 46Pos, 2Row, 2.54Mm; Pitch Spacing Samtec 33AC3208
CONNECTOR, RCPT, 46POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:46Contacts; Gender:Receptacle; Product Range:SSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 46POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:46Contacts; Gender:Receptacle; Product Range:SSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1981656 SSW-123-01-T-D SSW-123-01-T-D 11P9684 33AC3208
Product Name PCB Sockets Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, 2X23 Position; Connector Systems Samtec Connector, Rcpt, 46Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
Geometry Straight; Straight
Termination Through hole Solder Through Hole
Mounting Through hole Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
3 Pos. Female SIL 12 AWG Cable Conn. Kit, 101Lok - M80-4000000FC-03-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details