Samtec Inc. Pin & Socket Connectors SSW-122-03-S-D-RA

Description
.100 Tiger Buy Skt Strip
Request a Quote
Description
.100 Tiger Buy Skt Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSW-122-03-S-D-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-122-03-S-D-RA
Pin & Socket Connectors SSW-122-03-S-D-RA
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Tiger Buy Socket Strip With Pcb Tails, 0.100
Chicago, IL, United States
Tiger Buy Socket Strip With Pcb Tails, 0.100" Pitch Samtec
82P8787
Tiger Buy Socket Strip With Pcb Tails, 0.100" Pitch Samtec 82P8787
Tiger Buy Socket Strip with PCB Tails, 0.100" Pitch

Tiger Buy Socket Strip with PCB Tails, 0.100" Pitch

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SSW-122-03-S-D-RA 82P8787
Product Name Pin & Socket Connectors Tiger Buy Socket Strip With Pcb Tails, 0.100" Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22045-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Cable socket - ASI-SD-PG-M12 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details