Samtec Inc. PCB Sockets SSW-121-02-T-D-RA

Description
Samtec SSW-121-02-T-D-RA PCB Socket
Request a Quote Datasheet
Description
Samtec SSW-121-02-T-D-RA PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2085802 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2085802
PCB Sockets 2085802
Samtec SSW-121-02-T-D-RA PCB Socket

Samtec SSW-121-02-T-D-RA PCB Socket

Supplier's Site
Pin & Socket Connectors - SSW-121-02-T-D-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSW-121-02-T-D-RA
Pin & Socket Connectors SSW-121-02-T-D-RA
.100 Tiger Buy Skt Strip

.100 Tiger Buy Skt Strip

Buy Now
Socket, 2.54Mm, Right Angle, 2X21 Position; Connector Systems Samtec - 82P8646 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Right Angle, 2X21 Position; Connector Systems Samtec
82P8646
Socket, 2.54Mm, Right Angle, 2X21 Position; Connector Systems Samtec 82P8646
SOCKET, 2.54MM, RIGHT ANGLE, 2X21 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

SOCKET, 2.54MM, RIGHT ANGLE, 2X21 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:SSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSW-121-02-T-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSW-121-02-T-D-RA
CONN RCPT 42POS 0.1 TIN PCB R/A

CONN RCPT 42POS 0.1 TIN PCB R/A

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2085802 SSW-121-02-T-D-RA 82P8646 SSW-121-02-T-D-RA
Product Name PCB Sockets Pin & Socket Connectors Socket, 2.54Mm, Right Angle, 2X21 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Right Angle; Right angle Right Angle
Termination Solder Solder
Mounting Through hole Through Hole Mount Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
ix Industrial IO Plug - NDHN6B4 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Solder
View Details
2 suppliers
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details